Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541MP7WAPKS0

Description
Win Source Part Number: 1238529-SPMWHT541MP7 WAPKS0 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 27lm (24lm ~ 30lm) Lumens/Watt @ Current - Test: 141 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1238529-SPMWHT541MP7 WAPKS0 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 27lm (24lm ~ 30lm) Lumens/Watt @ Current - Test: 141 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238529-SPMWHT541MP7WAPKS0
Optoelectronics - LED Lighting - White 1238529-SPMWHT541MP7WAPKS0
Win Source Part Number: 1238529-SPMWHT541MP7 WAPKS0 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 27lm (24lm ~ 30lm) Lumens/Watt @ Current - Test: 141 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541

Win Source Part Number: 1238529-SPMWHT541MP7WAPKS0
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 25,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 27lm (24lm ~ 30lm)
Lumens/Watt @ Current - Test: 141 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541

Buy Now Datasheet
LED White Lighting - SPMWHT541MP7WAPKS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MP7WAPKS0-ND
LED White Lighting SPMWHT541MP7WAPKS0-ND
LED Lighting LM561B Plus White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238529-SPMWHT541MP7WAPKS0 SPMWHT541MP7WAPKS0-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers