LED Lighting LM561B Plus White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads
Win Source Part Number: 1238528-SPMWHT541MP7
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 25,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 27lm (24lm ~ 30lm)
Lumens/Watt @ Current - Test: 141 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SPMWHT541MP7WAP0S0-ND | 1238528-SPMWHT541MP7WAP0S0 |
| Product Name | LED White Lighting | Optoelectronics - LED Lighting - White |
| LED Package: | 4-SMD, Flat Leads | |
| LED Type | White | White; Multi-Colored; White, Cool |
| Color Temperature | 6500 K |