Samsung Semiconductor Division LED White Lighting SPMWHT541MP5WAVKS6

Description
LED LM561B PLUS WHT 3000K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHT 3000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MP5WAVKS6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHT 3000K 5630

LED LM561B PLUS WHT 3000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MP5WAVKS6TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, Flat Leads
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details