Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541MP5WAV0S4

Description
Win Source Part Number: 1238552-SPMWHT541MP5 WAV0S4 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHT541MP5WAV0S4,1 510-1268-6,Q9733469, 1510-1268-1,1510-126 8-2 Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1238552-SPMWHT541MP5 WAV0S4 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHT541MP5WAV0S4,1 510-1268-6,Q9733469, 1510-1268-1,1510-126 8-2 Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238552-SPMWHT541MP5WAV0S4
Optoelectronics - LED Lighting - White 1238552-SPMWHT541MP5WAV0S4
Win Source Part Number: 1238552-SPMWHT541MP5 WAV0S4 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHT541MP5WAV0S4,1 510-1268-6,Q9733469, 1510-1268-1,1510-126 8-2 Base Product Number: SPMWHT541

Win Source Part Number: 1238552-SPMWHT541MP5WAV0S4
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWHT541MP5WAV0S4,1510-1268-6,Q9733469,1510-1268-1,1510-1268-2
Base Product Number: SPMWHT541

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238552-SPMWHT541MP5WAV0S4
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-XLMYK65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details