Samsung Semiconductor Division LED White Lighting SPMWHT541MP5WAUSS4

Description
LED LM561B PLUS WHT 3500K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHT 3500K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MP5WAUSS4TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHT 3500K 5630

LED LM561B PLUS WHT 3500K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MP5WAUSS4TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 980 milliwatts
Array Array
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 6500 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details