Samsung Semiconductor Division LED White Lighting SPMWHT541MP5WAU0S6

Description
LED LM561B PLUS WHT 3500K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHT 3500K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MP5WAU0S6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHT 3500K 5630

LED LM561B PLUS WHT 3500K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MP5WAU0S6TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, Flat Leads
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBC - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details