Manufacturer: Samsung
Win Source Part Number: 897146-SPMWHT541MP5W
Series: LM561B Plus
Features: LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000
Other Part Number: 1510-1263-1, 1510-1263-2, 1510-1263-6, SPMWHT541MP5WATMS4-N
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897146-SPMWHT541MP5WATMS4 |
| Product Name | Led Lighting - LED Lighting - White - SPMWHT541MP5WATMS4 |