Samsung Semiconductor Division LED White Lighting SPMWHT541MP5WAQSS4

Description
LED LM561B PLUS WHITE 5700K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHITE 5700K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MP5WAQSS4TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHITE 5700K 5630

LED LM561B PLUS WHITE 5700K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MP5WAQSS4TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details