Samsung Semiconductor Division Led Lighting - LED Lighting - White - SPMWHT541MP5WAPKS5 SPMWHT541MP5WAPKS5

Description
Manufacturer: Samsung Win Source Part Number: 897143-SPMWHT541MP5W APKS5 Series: LM561B Plus Features: LED Lighting series White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897143-SPMWHT541MP5W APKS5 Series: LM561B Plus Features: LED Lighting series White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541MP5WAPKS5
897143-SPMWHT541MP5WAPKS5
Led Lighting - LED Lighting - White - SPMWHT541MP5WAPKS5 897143-SPMWHT541MP5WAPKS5
Manufacturer: Samsung Win Source Part Number: 897143-SPMWHT541MP5W APKS5 Series: LM561B Plus Features: LED Lighting series White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897143-SPMWHT541MP5WAPKS5
Series: LM561B Plus
Features: LED Lighting series White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 897143-SPMWHT541MP5WAPKS5
Product Name Led Lighting - LED Lighting - White - SPMWHT541MP5WAPKS5
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2101-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details