Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541ML5XAWMS5

Description
Win Source Part Number: 1157654-SPMWHT541ML5 XAWMS5 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm) Lumens/Watt @ Current - Test: 184 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1555-6,1510-155 5-2,1510-1555-1,SPMW HT541ML5XAWMS5-ND Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1157654-SPMWHT541ML5 XAWMS5 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm) Lumens/Watt @ Current - Test: 184 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1555-6,1510-155 5-2,1510-1555-1,SPMW HT541ML5XAWMS5-ND Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1157654-SPMWHT541ML5XAWMS5
Optoelectronics - LED Lighting - White 1157654-SPMWHT541ML5XAWMS5
Win Source Part Number: 1157654-SPMWHT541ML5 XAWMS5 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm) Lumens/Watt @ Current - Test: 184 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1555-6,1510-155 5-2,1510-1555-1,SPMW HT541ML5XAWMS5-ND Base Product Number: SPMWHT541

Win Source Part Number: 1157654-SPMWHT541ML5XAWMS5
Category: Optoelectronics>LED Lighting - White
Series: LM561C
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm)
Lumens/Watt @ Current - Test: 184 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1555-6,1510-1555-2,1510-1555-1,SPMWHT541ML5XAWMS5-ND
Base Product Number: SPMWHT541

Buy Now Datasheet
LED White Lighting - 1510-1555-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1555-6-ND
LED White Lighting 1510-1555-6-ND
LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
LED White Lighting - 1510-1555-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1555-1-ND
LED White Lighting 1510-1555-1-ND
LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
LED White Lighting - 1510-1555-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1555-2-ND
LED White Lighting 1510-1555-2-ND
LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1157654-SPMWHT541ML5XAWMS5 1510-1555-6-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285067 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details