Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAWKS0

Description
LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541ML5XAWKS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XAWKS0-ND
LED White Lighting SPMWHT541ML5XAWKS0-ND
LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 2700K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238336-SPMWHT541ML5XAWKS0
Optoelectronics - LED Lighting - White 1238336-SPMWHT541ML5XAWKS0
Win Source Part Number: 1238336-SPMWHT541ML5 XAWKS0 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 32lm (30lm ~ 34lm) Lumens/Watt @ Current - Test: 180 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541

Win Source Part Number: 1238336-SPMWHT541ML5XAWKS0
Category: Optoelectronics>LED Lighting - White
Series: LM561C
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 25,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 32lm (30lm ~ 34lm)
Lumens/Watt @ Current - Test: 180 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541ML5XAWKS0-ND 1238336-SPMWHT541ML5XAWKS0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1328-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details