Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAVSS6

Description
LED LM561B PLUS WHT 3000K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHT 3000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541ML5XAVSS6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHT 3000K 5630

LED LM561B PLUS WHT 3000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541ML5XAVSS6TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 846-SLI-343YY3FWTR-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1363-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details