Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAV0S0

Description
LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541ML5XAV0S0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XAV0S0-ND
LED White Lighting SPMWHT541ML5XAV0S0-ND
LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHT541ML5XAV0S0-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-56DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers