Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAUMS5

Description
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1553-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1553-2-ND
LED White Lighting 1510-1553-2-ND
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
LED White Lighting - 1510-1553-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1553-1-ND
LED White Lighting 1510-1553-1-ND
LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1553-2-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details