LED Lighting LM561C White, Warm 3500K 2.8V 65mA 120° 4-SMD, Flat Leads
LED Lighting LM561C White, Warm 3500K 2.8V 65mA 120° 4-SMD, Flat Leads
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-1285-2-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, Flat Leads |
| LED Type | White |
| Color Temperature | 3500 K |