Samsung Electronics Co., Ltd. LED White Lighting SPMWHT541ML5XATNS6

Description
LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541ML5XATNS6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XATNS6-ND
LED White Lighting SPMWHT541ML5XATNS6-ND
LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238315-SPMWHT541ML5XATNS6
Optoelectronics - LED Lighting - White 1238315-SPMWHT541ML5XATNS6
Win Source Part Number: 1238315-SPMWHT541ML5 XATNS6 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 37lm (36lm ~ 38lm) Lumens/Watt @ Current - Test: 207 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238315-SPMWHT541ML5XATNS6
Category: Optoelectronics>LED Lighting - White
Series: LM561C
Color: White, Neutral
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 25,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 37lm (36lm ~ 38lm)
Lumens/Watt @ Current - Test: 207 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541ML5XATNS6-ND 1238315-SPMWHT541ML5XATNS6
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MY8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 572 to 590 nm (5720 to 5900 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details