Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT541ML5XASNS5

Description
Win Source Part Number: 1240253-SPMWHT541ML5 XASNS5 Category: Optoelectronics>LED Lighting - White Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1240253-SPMWHT541ML5 XASNS5 Category: Optoelectronics>LED Lighting - White Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240253-SPMWHT541ML5XASNS5
Optoelectronics - LED Lighting - White 1240253-SPMWHT541ML5XASNS5
Win Source Part Number: 1240253-SPMWHT541ML5 XASNS5 Category: Optoelectronics>LED Lighting - White Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541

Win Source Part Number: 1240253-SPMWHT541ML5XASNS5
Category: Optoelectronics>LED Lighting - White
Standard Package: 25,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541

Buy Now Datasheet
LED White Lighting - SPMWHT541ML5XASNS5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XASNS5-ND
LED White Lighting SPMWHT541ML5XASNS5-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240253-SPMWHT541ML5XASNS5 SPMWHT541ML5XASNS5-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers