Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XASMS6

Description
LED Lighting -
Request a Quote Datasheet
Description
LED Lighting -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2445-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2445-2-ND
LED White Lighting 1510-2445-2-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
LED White Lighting - 1510-2445-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2445-1-ND
LED White Lighting 1510-2445-1-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240255-SPMWHT541ML5XASMS6
Optoelectronics - LED Lighting - White 1240255-SPMWHT541ML5XASMS6
Win Source Part Number: 1240255-SPMWHT541ML5 XASMS6 Category: Optoelectronics>LED Lighting - White Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHT541ML5XASMS6,1 510-2445-6,1510-2445 -1,1510-2445-2 Base Product Number: SPMWHT541

Win Source Part Number: 1240255-SPMWHT541ML5XASMS6
Category: Optoelectronics>LED Lighting - White
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWHT541ML5XASMS6,1510-2445-6,1510-2445-1,1510-2445-2
Base Product Number: SPMWHT541

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2445-2-ND 1240255-SPMWHT541ML5XASMS6
Product Name LED White Lighting Optoelectronics - LED Lighting - White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details