Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541ML5XASMS5

Description
Win Source Part Number: 1240254-SPMWHT541ML5 XASMS5 Category: Optoelectronics>LED Lighting - White Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2443-1,1510-244 3-6,SPMWHT541ML5XASM S5,1510-2443-2 Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1240254-SPMWHT541ML5 XASMS5 Category: Optoelectronics>LED Lighting - White Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2443-1,1510-244 3-6,SPMWHT541ML5XASM S5,1510-2443-2 Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240254-SPMWHT541ML5XASMS5
Optoelectronics - LED Lighting - White 1240254-SPMWHT541ML5XASMS5
Win Source Part Number: 1240254-SPMWHT541ML5 XASMS5 Category: Optoelectronics>LED Lighting - White Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2443-1,1510-244 3-6,SPMWHT541ML5XASM S5,1510-2443-2 Base Product Number: SPMWHT541

Win Source Part Number: 1240254-SPMWHT541ML5XASMS5
Category: Optoelectronics>LED Lighting - White
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2443-1,1510-2443-6,SPMWHT541ML5XASMS5,1510-2443-2
Base Product Number: SPMWHT541

Buy Now Datasheet
LED White Lighting - 1510-2443-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2443-2-ND
LED White Lighting 1510-2443-2-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
LED White Lighting - 1510-2443-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2443-1-ND
LED White Lighting 1510-2443-1-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240254-SPMWHT541ML5XASMS5 1510-2443-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details