Samsung Electronics Co., Ltd. LED White Lighting SPMWHT541ML5XASKS6

Description
LED Lighting -
Request a Quote Datasheet
Description
LED Lighting -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541ML5XASKS6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XASKS6-ND
LED White Lighting SPMWHT541ML5XASKS6-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240252-SPMWHT541ML5XASKS6
Optoelectronics - LED Lighting - White 1240252-SPMWHT541ML5XASKS6
Win Source Part Number: 1240252-SPMWHT541ML5 XASKS6 Category: Optoelectronics>LED Lighting - White Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541

Win Source Part Number: 1240252-SPMWHT541ML5XASKS6
Category: Optoelectronics>LED Lighting - White
Standard Package: 25,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541ML5XASKS6-ND 1240252-SPMWHT541ML5XASKS6
Product Name LED White Lighting Optoelectronics - LED Lighting - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241733-SML-LXL1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 20 degrees
View Details
2 suppliers