Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541ML5XAS0S5

Description
Win Source Part Number: 1240245-SPMWHT541ML5 XAS0S5 Category: Optoelectronics>LED Lighting - White Package: Tape & Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2442-1,1510-244 2-2,SPMWHT541ML5XAS0 S5,1510-2442-6 Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1240245-SPMWHT541ML5 XAS0S5 Category: Optoelectronics>LED Lighting - White Package: Tape & Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2442-1,1510-244 2-2,SPMWHT541ML5XAS0 S5,1510-2442-6 Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240245-SPMWHT541ML5XAS0S5
Optoelectronics - LED Lighting - White 1240245-SPMWHT541ML5XAS0S5
Win Source Part Number: 1240245-SPMWHT541ML5 XAS0S5 Category: Optoelectronics>LED Lighting - White Package: Tape & Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2442-1,1510-244 2-2,SPMWHT541ML5XAS0 S5,1510-2442-6 Base Product Number: SPMWHT541

Win Source Part Number: 1240245-SPMWHT541ML5XAS0S5
Category: Optoelectronics>LED Lighting - White
Package: Tape & Reel
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2442-1,1510-2442-2,SPMWHT541ML5XAS0S5,1510-2442-6
Base Product Number: SPMWHT541

Buy Now Datasheet
LED White Lighting - 1510-2442-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2442-2-ND
LED White Lighting 1510-2442-2-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
LED White Lighting - 1510-2442-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2442-1-ND
LED White Lighting 1510-2442-1-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240245-SPMWHT541ML5XAS0S5 1510-2442-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details