Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XARSS6

Description
LED LM561B PLUS WHITE 5000K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHITE 5000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541ML5XARSS6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHITE 5000K 5630

LED LM561B PLUS WHITE 5000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541ML5XARSS6TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers