Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XARSS5

Description
LED LM561B PLUS WHITE 5000K 5630
Request a Quote Datasheet
Description
LED LM561B PLUS WHITE 5000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541ML5XARSS5TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHITE 5000K 5630

LED LM561B PLUS WHITE 5000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541ML5XARSS5TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details