Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541ML5XARKS5

Description
Win Source Part Number: 1238356-SPMWHT541ML5 XARKS5 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541
Request a Quote Datasheet
Description
Win Source Part Number: 1238356-SPMWHT541ML5 XARKS5 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238356-SPMWHT541ML5XARKS5
Optoelectronics - LED Lighting - White 1238356-SPMWHT541ML5XARKS5
Win Source Part Number: 1238356-SPMWHT541ML5 XARKS5 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541

Win Source Part Number: 1238356-SPMWHT541ML5XARKS5
Category: Optoelectronics>LED Lighting - White
Series: LM561C
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 25,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm)
Lumens/Watt @ Current - Test: 201 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541

Buy Now Datasheet
LED White Lighting - SPMWHT541ML5XARKS5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XARKS5-ND
LED White Lighting SPMWHT541ML5XARKS5-ND
LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238356-SPMWHT541ML5XARKS5 SPMWHT541ML5XARKS5-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 20 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details