Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAPGS5

Description
LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541ML5XAPGS5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XAPGS5-ND
LED White Lighting SPMWHT541ML5XAPGS5-ND
LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHT541ML5XAPGS5-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optics - LEDs - Light Pipes - AA4040NC - 1042376-AA4040NC - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 90 degrees
View Details