Samsung Semiconductor Division LED White Lighting SPMWHT541MK7XATSS0

Description
LED LM561C NEUT WHT 4000K 2212
Request a Quote Datasheet
Description
LED LM561C NEUT WHT 4000K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MK7XATSS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561C NEUT WHT 4000K 2212

LED LM561C NEUT WHT 4000K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MK7XATSS0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details