Samsung Semiconductor Division LED White Lighting SPMWHT541MK7XATKS0

Description
LED LM561C NEUT WHT 4000K 2212
Request a Quote Datasheet
Description
LED LM561C NEUT WHT 4000K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MK7XATKS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561C NEUT WHT 4000K 2212

LED LM561C NEUT WHT 4000K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MK7XATKS0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307TR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details