Samsung Semiconductor Division LED White Lighting SPMWHT541MK7XAPMS0

Description
LED LM561C COOL WHITE 6500K 2212
Request a Quote Datasheet
Description
LED LM561C COOL WHITE 6500K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MK7XAPMS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561C COOL WHITE 6500K 2212

LED LM561C COOL WHITE 6500K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MK7XAPMS0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2545692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Forward Voltage 3.4 volts
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBBW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details