Samsung Semiconductor Division LED White Lighting SPMWHT541MJ7WAW0S0

Description
LED LM561B PLUS WHT 2700K 2212
Request a Quote Datasheet
Description
LED LM561B PLUS WHT 2700K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MJ7WAW0S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHT 2700K 2212

LED LM561B PLUS WHT 2700K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MJ7WAW0S0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - 1416-L128-2780EC3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers