Samsung Semiconductor Division LED White Lighting SPMWHT541MJ7WAPSS0

Description
LED LM561B PLUS WHITE 6500K 2212
Request a Quote Datasheet
Description
LED LM561B PLUS WHITE 6500K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MJ7WAPSS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHITE 6500K 2212

LED LM561B PLUS WHITE 6500K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MJ7WAPSS0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details