Samsung Electronics Co., Ltd. LED White Lighting SPMWHT541MH7WAT0SB

Description
LED Lighting LM561B Plus White 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561B Plus White 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MH7WAT0SB-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MH7WAT0SB-ND
LED White Lighting SPMWHT541MH7WAT0SB-ND
LED Lighting LM561B Plus White 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238465-SPMWHT541MH7WAT0SB
Optoelectronics - LED Lighting - White 1238465-SPMWHT541MH7WAT0SB
Win Source Part Number: 1238465-SPMWHT541MH7 WAT0SB Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White Height - Seated (Max): 0.031" (0.80mm) Standard Package: 25,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238465-SPMWHT541MH7WAT0SB
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 25,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MH7WAT0SB-ND 1238465-SPMWHT541MH7WAT0SB
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Reverse mount available chip LED - SML-811WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers