Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WAVMSC

Description
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WAVMSC-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WAVMSC-ND
LED White Lighting SPMWHT541MD5WAVMSC-ND
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541MD5WAVMSC
897137-SPMWHT541MD5WAVMSC
Led Lighting - LED Lighting - White - SPMWHT541MD5WAVMSC 897137-SPMWHT541MD5WAVMSC
Manufacturer: Samsung Win Source Part Number: 897137-SPMWHT541MD5W AVMSC Series: LM561B Features: LED Lighting series White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897137-SPMWHT541MD5WAVMSC
Series: LM561B
Features: LED Lighting series White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Package: 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WAVMSC-ND 897137-SPMWHT541MD5WAVMSC
Product Name LED White Lighting Led Lighting - LED Lighting - White - SPMWHT541MD5WAVMSC
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers