Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WAVHSD

Description
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WAVHSD-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WAVHSD-ND
LED White Lighting SPMWHT541MD5WAVHSD-ND
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WAVHSD-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular high-brightness LED lamp - SLI-570Y2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details