LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SPMWHT541MD5WAVHSC-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, Flat Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 3000 K |