Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT541MD5WAV0SD

Description
Win Source Part Number: 1238388-SPMWHT541MD5 WAV0SD Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Warm Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: Q9538054A Base Product Number: SPMWHT541 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238388-SPMWHT541MD5 WAV0SD Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Warm Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: Q9538054A Base Product Number: SPMWHT541 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238388-SPMWHT541MD5WAV0SD
Optoelectronics - LED Lighting - White 1238388-SPMWHT541MD5WAV0SD
Win Source Part Number: 1238388-SPMWHT541MD5 WAV0SD Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Warm Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: Q9538054A Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238388-SPMWHT541MD5WAV0SD
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Warm
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm)
Lumens/Watt @ Current - Test: 172 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: Q9538054A
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - SPMWHT541MD5WAV0SD-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WAV0SD-ND
LED White Lighting SPMWHT541MD5WAV0SD-ND
LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238388-SPMWHT541MD5WAV0SD SPMWHT541MD5WAV0SD-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2DG89S-1DKR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details