Samsung Semiconductor Division Led Lighting - LED Lighting - White - SPMWHT541MD5WATMSD SPMWHT541MD5WATMSD

Description
Manufacturer: Samsung Semiconductor, Inc. Win Source Part Number: 1101609-SPMWHT541MD5 WATMSD Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Current - Max: 150mA Forward Voltage: 2.95V Viewing Angle: 120° Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 34 lm (32 lm to 36 lm) Lumens/Watt @ Current - Test: 177 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Categories: Optoelectronics Status: Active Case / Package: 5630 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Semiconductor, Inc. Win Source Part Number: 1101609-SPMWHT541MD5 WATMSD Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Current - Max: 150mA Forward Voltage: 2.95V Viewing Angle: 120° Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 34 lm (32 lm to 36 lm) Lumens/Watt @ Current - Test: 177 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Categories: Optoelectronics Status: Active Case / Package: 5630 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541MD5WATMSD
1101609-SPMWHT541MD5WATMSD
Led Lighting - LED Lighting - White - SPMWHT541MD5WATMSD 1101609-SPMWHT541MD5WATMSD
Manufacturer: Samsung Semiconductor, Inc. Win Source Part Number: 1101609-SPMWHT541MD5 WATMSD Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Current - Max: 150mA Forward Voltage: 2.95V Viewing Angle: 120° Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 34 lm (32 lm to 36 lm) Lumens/Watt @ Current - Test: 177 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Categories: Optoelectronics Status: Active Case / Package: 5630 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Samsung Semiconductor, Inc.
Win Source Part Number: 1101609-SPMWHT541MD5WATMSD
Packaging: Reel - TR
Color: White, Neutral
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Current - Max: 150mA
Forward Voltage: 2.95V
Viewing Angle: 120°
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 34 lm (32 lm to 36 lm)
Lumens/Watt @ Current - Test: 177 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Categories: Optoelectronics
Status: Active
Case / Package: 5630
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED White Lighting - SPMWHT541MD5WATMSD-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WATMSD-ND
LED White Lighting SPMWHT541MD5WATMSD-ND
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1101609-SPMWHT541MD5WATMSD SPMWHT541MD5WATMSD-ND
Product Name Led Lighting - LED Lighting - White - SPMWHT541MD5WATMSD LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.8MM GRN SMD LED - AP1608CGCK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers