LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Win Source Part Number: 1238438-SPMWHT541MD5
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Neutral
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 29lm (28lm ~ 30lm)
Lumens/Watt @ Current - Test: 151 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1021-1,1510-102
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1510-1021-2-ND | 1238438-SPMWHT541MD5WATMS2 |
| Product Name | LED White Lighting | Optoelectronics - LED Lighting - White |
| LED Package: | 4-SMD, Flat Lead Exposed Pad | |
| LED Type | White | White; Multi-Colored; White, Neutral |
| Color Temperature | 4000 K |