Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WATHSC

Description
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WATHSC-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WATHSC-ND
LED White Lighting SPMWHT541MD5WATHSC-ND
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238409-SPMWHT541MD5WATHSC
Optoelectronics - LED Lighting - White 1238409-SPMWHT541MD5WATHSC
Win Source Part Number: 1238409-SPMWHT541MD5 WATHSC Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 32lm (30lm ~ 34lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238409-SPMWHT541MD5WATHSC
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Neutral
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 32lm (30lm ~ 34lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WATHSC-ND 1238409-SPMWHT541MD5WATHSC
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details