Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WATHS1

Description
LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WATHS1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WATHS1-ND
LED White Lighting SPMWHT541MD5WATHS1-ND
LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238372-SPMWHT541MD5WATHS1
Optoelectronics - LED Lighting - White 1238372-SPMWHT541MD5WATHS1
Win Source Part Number: 1238372-SPMWHT541MD5 WATHS1 Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 65mA CCT (K): 4000K Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238372-SPMWHT541MD5WATHS1
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Neutral
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 65mA
CCT (K): 4000K
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WATHS1-ND 1238372-SPMWHT541MD5WATHS1
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Lead Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details