Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WAT0SC

Description
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WAT0SC-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WAT0SC-ND
LED White Lighting SPMWHT541MD5WAT0SC-ND
LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WAT0SC-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 880 nm Emitter - OD-50W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details