Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WARMSB

Description
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WARMSB-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WARMSB-ND
LED White Lighting SPMWHT541MD5WARMSB-ND
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238431-SPMWHT541MD5WARMSB
Optoelectronics - LED Lighting - White 1238431-SPMWHT541MD5WARMSB
Win Source Part Number: 1238431-SPMWHT541MD5 WARMSB Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Cool Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 31lm (29lm ~ 33lm) Lumens/Watt @ Current - Test: 162 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238431-SPMWHT541MD5WARMSB
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Cool
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 31lm (29lm ~ 33lm)
Lumens/Watt @ Current - Test: 162 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WARMSB-ND 1238431-SPMWHT541MD5WARMSB
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 130 degrees
Forward Voltage 3.02 volts
View Details