Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WARMS3

Description
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1033-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1033-2-ND
LED White Lighting 1510-1033-2-ND
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238378-SPMWHT541MD5WARMS3
Optoelectronics - LED Lighting - White 1238378-SPMWHT541MD5WARMS3
Win Source Part Number: 1238378-SPMWHT541MD5 WARMS3 Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1033-2,1510-103 3-1,1510-1033-6 Product Status: Obsolete

Win Source Part Number: 1238378-SPMWHT541MD5WARMS3
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 32lm (31lm ~ 33lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1033-2,1510-1033-1,1510-1033-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1033-2-ND 1238378-SPMWHT541MD5WARMS3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
EXCELED™ series chip LED - SML-H12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers