Samsung Semiconductor Division Led Lighting - LED Lighting - White - SPMWHT541MD5WAR0SC SPMWHT541MD5WAR0SC

Description
Manufacturer: Samsung Win Source Part Number: 897136-SPMWHT541MD5W AR0SC Series: LM561B Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897136-SPMWHT541MD5W AR0SC Series: LM561B Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541MD5WAR0SC
897136-SPMWHT541MD5WAR0SC
Led Lighting - LED Lighting - White - SPMWHT541MD5WAR0SC 897136-SPMWHT541MD5WAR0SC
Manufacturer: Samsung Win Source Part Number: 897136-SPMWHT541MD5W AR0SC Series: LM561B Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897136-SPMWHT541MD5WAR0SC
Series: LM561B
Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Package: 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now Datasheet
LED White Lighting - SPMWHT541MD5WAR0SC-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WAR0SC-ND
LED White Lighting SPMWHT541MD5WAR0SC-ND
LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897136-SPMWHT541MD5WAR0SC SPMWHT541MD5WAR0SC-ND
Product Name Led Lighting - LED Lighting - White - SPMWHT541MD5WAR0SC LED White Lighting
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details