Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WAPMS3

Description
LED Lighting LM561B White, Cool 6500K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Cool 6500K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WAPMS3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WAPMS3-ND
LED White Lighting SPMWHT541MD5WAPMS3-ND
LED Lighting LM561B White, Cool 6500K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Cool 6500K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
999092-SPMWHT541MD5WAPMS3
Optoelectronics - LED Lighting - White 999092-SPMWHT541MD5WAPMS3
Win Source Part Number: 999092-SPMWHT541MD5W APMS3 Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 65mA CCT (K): 6500K CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 999092-SPMWHT541MD5WAPMS3
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 65mA
CCT (K): 6500K
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WAPMS3-ND 999092-SPMWHT541MD5WAPMS3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Lead Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-XZM2ACRM2DGFBB110WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details