Samsung Semiconductor Division LED White Lighting SPMWHT32BMD7YBR0S0

Description
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2427-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2427-1-ND
LED White Lighting 1510-2427-1-ND
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2427-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2427-2-ND
LED White Lighting 1510-2427-2-ND
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2427-1-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2MM SINGLE POS,YEL LED - AM2520EJ/YD - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details