Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT32BMD5YBT3S0

Description
Win Source Part Number: 1238635-SPMWHT32BMD5 YBT3S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Neutral Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2414-6,SPMWHT32 BMD5YBT3S0,1510-2414 -1,1510-2414-2 Base Product Number: SPMWHT32 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238635-SPMWHT32BMD5 YBT3S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Neutral Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2414-6,SPMWHT32 BMD5YBT3S0,1510-2414 -1,1510-2414-2 Base Product Number: SPMWHT32 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238635-SPMWHT32BMD5YBT3S0
Optoelectronics - LED Lighting - White 1238635-SPMWHT32BMD5YBT3S0
Win Source Part Number: 1238635-SPMWHT32BMD5 YBT3S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Neutral Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2414-6,SPMWHT32 BMD5YBT3S0,1510-2414 -1,1510-2414-2 Base Product Number: SPMWHT32 Product Status: Not For New Designs

Win Source Part Number: 1238635-SPMWHT32BMD5YBT3S0
Category: Optoelectronics>LED Lighting - White
Series: LM302C
Color: White, Neutral
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 65mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2414-6,SPMWHT32BMD5YBT3S0,1510-2414-1,1510-2414-2
Base Product Number: SPMWHT32
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-2414-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2414-2-ND
LED White Lighting 1510-2414-2-ND
LED Lighting LM302C White, Neutral 4000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Neutral 4000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238635-SPMWHT32BMD5YBT3S0 1510-2414-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 115 degrees 115 degrees
Forward Voltage 5.9 volts 5.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex - 78R9026 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 100 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details