Samsung Semiconductor Division LED White Lighting SPMWHT32BMD5YBR0S0

Description
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2417-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2417-2-ND
LED White Lighting 1510-2417-2-ND
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2417-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2417-1-ND
LED White Lighting 1510-2417-1-ND
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2417-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 67-SML-LX1206AW-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
View Details