Samsung Semiconductor Division LED White Lighting SPMWHT32BMD3YBU0S0

Description
LED Lighting LM302C White, Warm 3500K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Warm 3500K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2403-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2403-2-ND
LED White Lighting 1510-2403-2-ND
LED Lighting LM302C White, Warm 3500K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Warm 3500K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2403-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2403-1-ND
LED White Lighting 1510-2403-1-ND
LED Lighting LM302C White, Warm 3500K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Warm 3500K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2403-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2DG55W-2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details