Samsung Semiconductor Division LED White Lighting SPMWHT32BMD3YBT0S0

Description
LED Lighting LM302C White, Neutral 4000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Neutral 4000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2405-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2405-2-ND
LED White Lighting 1510-2405-2-ND
LED Lighting LM302C White, Neutral 4000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Neutral 4000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2405-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2405-1-ND
LED White Lighting 1510-2405-1-ND
LED Lighting LM302C White, Neutral 4000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Neutral 4000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2405-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details