Samsung Semiconductor Division LED White Lighting SPMWHT32BMD3YBR0S0

Description
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2407-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2407-1-ND
LED White Lighting 1510-2407-1-ND
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2407-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2407-2-ND
LED White Lighting 1510-2407-2-ND
LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Cool 5000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238636-SPMWHT32BMD3YBR0S0
Optoelectronics - LED Lighting - White 1238636-SPMWHT32BMD3YBR0S0
Win Source Part Number: 1238636-SPMWHT32BMD3 YBR0S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 72lm (66lm ~ 78lm) Lumens/Watt @ Current - Test: 188 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2407-2,SPMWHT32 BMD3YBR0S0,1510-2407 -6,1510-2407-1 Base Product Number: SPMWHT32 Product Status: Not For New Designs

Win Source Part Number: 1238636-SPMWHT32BMD3YBR0S0
Category: Optoelectronics>LED Lighting - White
Series: LM302C
Color: White, Cool
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 72lm (66lm ~ 78lm)
Lumens/Watt @ Current - Test: 188 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2407-2,SPMWHT32BMD3YBR0S0,1510-2407-6,1510-2407-1
Base Product Number: SPMWHT32
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2407-1-ND 1238636-SPMWHT32BMD3YBR0S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details